7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 7.5KOHM, 250mW, 1%; Resistance:7.5kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-RN60D7501FB14-ND | RN60D7501FB14 | 70200531 | 83F1732 |
| Product Name | Through Hole Resistors | RN60D7501FB14 | Resistor;Metal Film;Res 7.5 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military | Metal Film Resistor, 7.5Kohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |