Vishay Intertechnology, Inc. RES 715K OHM 1/4W 1% AXIAL RN60D7153FRE6

Description
RES 715Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 715Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/4W 1% AXIAL - RN60D7153FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/4W 1% AXIAL
RN60D7153FRE6
RES 715K OHM 1/4W 1% AXIAL RN60D7153FRE6
RES 715Kohm 1/4W 1% AXIAL

RES 715Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7153FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7153FRE6-ND
Through Hole Resistors RN60D7153FRE6-ND
715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2313 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2313
Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2313
Resistor,Metal Film,715KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,715KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D7153FRE6 RN60D7153FRE6-ND 59C2313
Product Name RES 715K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,715Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 715000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details