Vishay Intertechnology, Inc. RES 700 OHM 1/4W 1% AXIAL RN60D7000FRE6

Description
RES 700ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 700ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 700 OHM 1/4W 1% AXIAL - RN60D7000FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1/4W 1% AXIAL
RN60D7000FRE6
RES 700 OHM 1/4W 1% AXIAL RN60D7000FRE6
RES 700ohm 1/4W 1% AXIAL

RES 700ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7000FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7000FRE6-ND
Through Hole Resistors RN60D7000FRE6-ND
700 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

700 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D7000FRE6 RN60D7000FRE6-ND
Product Name RES 700 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers