Vishay Intertechnology, Inc. RES 6.81 OHM 1/4W 1% AXIAL RN60D6R81FRE6

Description
RES 6.81ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81 OHM 1/4W 1% AXIAL - RN60D6R81FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81 OHM 1/4W 1% AXIAL
RN60D6R81FRE6
RES 6.81 OHM 1/4W 1% AXIAL RN60D6R81FRE6
RES 6.81ohm 1/4W 1% AXIAL

RES 6.81ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6R81FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6R81FRE6-ND
Through Hole Resistors RN60D6R81FRE6-ND
6.81 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6R81FRE6 RN60D6R81FRE6-ND
Product Name RES 6.81 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81 ohms 6.81 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details