Vishay Intertechnology, Inc. Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D69R8FRE6

Description
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D69R8FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D69R8FRE6
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D69R8FRE6
Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D69R8FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D69R8FRE6-ND
Through Hole Resistors RN60D69R8FRE6-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D69R8FRE6 RN60D69R8FRE6-ND
Product Name Res Metal Film 69.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details