Vishay Intertechnology, Inc. RES 6.98M OHM 1/4W 1% AXIAL RN60D6984FB14

Description
RES 6.98Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98M OHM 1/4W 1% AXIAL - RN60D6984FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98M OHM 1/4W 1% AXIAL
RN60D6984FB14
RES 6.98M OHM 1/4W 1% AXIAL RN60D6984FB14
RES 6.98Mohm 1/4W 1% AXIAL

RES 6.98Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6984FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6984FB14-ND
Through Hole Resistors RN60D6984FB14-ND
6.98 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60D6984FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60D6984FB14
Through Hole Resistors RN60D6984FB14
RES 6.98M OHM 1/4W 1% AXIAL

RES 6.98M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60D6984FB14 RN60D6984FB14-ND RN60D6984FB14
Product Name RES 6.98M OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6.98E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details