Vishay Intertechnology, Inc. RES 69.8K OHM 1/4W 1% AXIAL RN60D6982FR36

Description
RES 69.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W 1% AXIAL - RN60D6982FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 1% AXIAL
RN60D6982FR36
RES 69.8K OHM 1/4W 1% AXIAL RN60D6982FR36
RES 69.8Kohm 1/4W 1% AXIAL

RES 69.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6982FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6982FR36-ND
Through Hole Resistors RN60D6982FR36-ND
69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,69.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2289 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,69.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2289
Resistor,metal Film,69.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2289
Resistor,Metal Film,69.8KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,69.8KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D6982FR36 RN60D6982FR36-ND 59C2289
Product Name RES 69.8K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,69.8Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details