Vishay Intertechnology, Inc. RES 6.81M OHM 1/4W 1% AXIAL RN60D6814FRE6

Description
RES 6.81Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1/4W 1% AXIAL - RN60D6814FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1/4W 1% AXIAL
RN60D6814FRE6
RES 6.81M OHM 1/4W 1% AXIAL RN60D6814FRE6
RES 6.81Mohm 1/4W 1% AXIAL

RES 6.81Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6814FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6814FRE6-ND
Through Hole Resistors RN60D6814FRE6-ND
6.81 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6814FRE6 RN60D6814FRE6-ND
Product Name RES 6.81M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers