Vishay Precision Group RES 68.1K OHM 1/4W 1% AXIAL RN60D6812FB14

Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/4W 1% AXIAL - RN60D6812FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/4W 1% AXIAL
RN60D6812FB14
RES 68.1K OHM 1/4W 1% AXIAL RN60D6812FB14
RES 68.1Kohm 1/4W 1% AXIAL

RES 68.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6812FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6812FB14-ND
Through Hole Resistors RN60D6812FB14-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 68.1Kohm, 250Mw, 1%; Resistance Vishay - 03F8667 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 68.1Kohm, 250Mw, 1%; Resistance Vishay
03F8667
Metal Film Resistor, 68.1Kohm, 250Mw, 1%; Resistance Vishay 03F8667
METAL FILM RESISTOR, 68.1KOHM, 250mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 68.1KOHM, 250mW, 1%; Resistance:68.1kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200606 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200606
Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200606
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D6812FB14 RN60D6812FB14-ND 03F8667 70200606
Product Name RES 68.1K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 68.1Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 68.1 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers