Vishay Precision Group RES 6.81K OHM 1/4W 1% AXIAL RN60D6811FB14

Description
RES 6.81Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/4W 1% AXIAL - RN60D6811FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W 1% AXIAL
RN60D6811FB14
RES 6.81K OHM 1/4W 1% AXIAL RN60D6811FB14
RES 6.81Kohm 1/4W 1% AXIAL

RES 6.81Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D6811FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D6811FB14-ND
Through Hole Resistors 541-RN60D6811FB14-ND
6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.81Kohm, 250Mw, 1%; Resistance Vishay - 83F1726 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.81Kohm, 250Mw, 1%; Resistance Vishay
83F1726
Metal Film Resistor, 6.81Kohm, 250Mw, 1%; Resistance Vishay 83F1726
METAL FILM RESISTOR, 6.81KOHM, 250mW, 1%; Resistance:6.81kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.81KOHM, 250mW, 1%; Resistance:6.81kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200529
Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200529
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D6811FB14 541-RN60D6811FB14-ND 83F1726 70200529
Product Name RES 6.81K OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 6.81Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 6.81 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details