Vishay Intertechnology, Inc. RES 680 OHM 1/4W 1% AXIAL RN60D6800FB14

Description
RES 680ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 680ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/4W 1% AXIAL - RN60D6800FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/4W 1% AXIAL
RN60D6800FB14
RES 680 OHM 1/4W 1% AXIAL RN60D6800FB14
RES 680ohm 1/4W 1% AXIAL

RES 680ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D6800FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D6800FB14-ND
Through Hole Resistors 541-RN60D6800FB14-ND
680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

680 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6800FB14 541-RN60D6800FB14-ND
Product Name RES 680 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers