Vishay Intertechnology, Inc. RES 66.5 OHM 1/4W 1% AXIAL RN60D66R5FR36

Description
RES 66.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5 OHM 1/4W 1% AXIAL - RN60D66R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 1/4W 1% AXIAL
RN60D66R5FR36
RES 66.5 OHM 1/4W 1% AXIAL RN60D66R5FR36
RES 66.5ohm 1/4W 1% AXIAL

RES 66.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D66R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D66R5FR36-ND
Through Hole Resistors RN60D66R5FR36-ND
66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2232
Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2232
Resistor,Metal Film,66.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,66.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D66R5FR36 RN60D66R5FR36-ND 59C2232
Product Name RES 66.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,66.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details