Vishay Intertechnology, Inc. RES 66.5K OHM 1/4W 1% AXIAL RN60D6652FRSL

Description
RES 66.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W 1% AXIAL - RN60D6652FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 1% AXIAL
RN60D6652FRSL
RES 66.5K OHM 1/4W 1% AXIAL RN60D6652FRSL
RES 66.5Kohm 1/4W 1% AXIAL

RES 66.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6652FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6652FRSL-ND
Through Hole Resistors RN60D6652FRSL-ND
66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

66.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6652FRSL RN60D6652FRSL-ND
Product Name RES 66.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 66500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details