Vishay Intertechnology, Inc. RES 6.65K OHM 1/4W 1% AXIAL RN60D6651FRE6

Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65K OHM 1/4W 1% AXIAL - RN60D6651FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/4W 1% AXIAL
RN60D6651FRE6
RES 6.65K OHM 1/4W 1% AXIAL RN60D6651FRE6
RES 6.65Kohm 1/4W 1% AXIAL

RES 6.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6651FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6651FRE6-ND
Through Hole Resistors RN60D6651FRE6-ND
6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.65Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2238 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.65Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2238
Resistor,metal Film,6.65Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2238
Resistor,Metal Film,6.65KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,6.65KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D6651FRE6 RN60D6651FRE6-ND 59C2238
Product Name RES 6.65K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.65Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1469508 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers