Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W 1% AXIAL RN60D6492FRSL

Description
RES 64.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W 1% AXIAL - RN60D6492FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W 1% AXIAL
RN60D6492FRSL
RES 64.9K OHM 1/4W 1% AXIAL RN60D6492FRSL
RES 64.9Kohm 1/4W 1% AXIAL

RES 64.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6492FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6492FRSL-ND
Through Hole Resistors RN60D6492FRSL-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6492FRSL RN60D6492FRSL-ND
Product Name RES 64.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers