Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W 1% AXIAL RN60D6492FBSL

Description
RES 64.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W 1% AXIAL - RN60D6492FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W 1% AXIAL
RN60D6492FBSL
RES 64.9K OHM 1/4W 1% AXIAL RN60D6492FBSL
RES 64.9Kohm 1/4W 1% AXIAL

RES 64.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6492FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6492FBSL-ND
Through Hole Resistors RN60D6492FBSL-ND
64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6492FBSL RN60D6492FBSL-ND
Product Name RES 64.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 64900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details