Vishay Intertechnology, Inc. RES 62K OHM 1/4W 1% AXIAL RN60D6202FB14

Description
RES 62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 62Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/4W 1% AXIAL - RN60D6202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/4W 1% AXIAL
RN60D6202FB14
RES 62K OHM 1/4W 1% AXIAL RN60D6202FB14
RES 62Kohm 1/4W 1% AXIAL

RES 62Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-RN60D6202FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60D6202FB14
4W Resistor 53-RN60D6202FB14
RES 62K OHM 1/4W 1% AXIAL Product overview: RN60D6202FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D6202FB14 can be used for catalog matching and distributor lookup.

RES 62K OHM 1/4W 1% AXIAL Product overview: RN60D6202FB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D6202FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN60D6202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6202FB14-ND
Through Hole Resistors RN60D6202FB14-ND
62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN60D6202FB14
932319-RN60D6202FB14
Through Hole Resistors - RN60D6202FB14 932319-RN60D6202FB14
Manufacturer: Vishay Win Source Part Number: 932319-RN60D6202FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090

Manufacturer: Vishay
Win Source Part Number: 932319-RN60D6202FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 62 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D6202FB14 53-RN60D6202FB14 RN60D6202FB14-ND 932319-RN60D6202FB14
Product Name RES 62K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Through Hole Resistors - RN60D6202FB14
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 62000 ohms 62000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Technology / Construction Metal Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details