Vishay Intertechnology, Inc. RES 619K OHM 1/4W 1% AXIAL RN60D6193FRSL

Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/4W 1% AXIAL - RN60D6193FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/4W 1% AXIAL
RN60D6193FRSL
RES 619K OHM 1/4W 1% AXIAL RN60D6193FRSL
RES 619Kohm 1/4W 1% AXIAL

RES 619Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6193FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6193FRSL-ND
Through Hole Resistors RN60D6193FRSL-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6193FRSL RN60D6193FRSL-ND
Product Name RES 619K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers