Vishay Intertechnology, Inc. METAL FILM,1/4W,61.9K,1%,100PPM,BULK RN60D6192FB14

Description
METAL FILM,1/4W,61.9K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,61.9K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,61.9K,1%,100PPM,BULK - RN60D6192FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,61.9K,1%,100PPM,BULK
RN60D6192FB14
METAL FILM,1/4W,61.9K,1%,100PPM,BULK RN60D6192FB14
METAL FILM,1/4W,61.9K,1%,1 00PPM,BULK

METAL FILM,1/4W,61.9K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D6192FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6192FB14-ND
Through Hole Resistors RN60D6192FB14-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6192FB14 RN60D6192FB14-ND
Product Name METAL FILM,1/4W,61.9K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers