Vishay Intertechnology, Inc. RES 6.19K OHM 1/4W 1% AXIAL RN60D6191FB14

Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1/4W 1% AXIAL - RN60D6191FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/4W 1% AXIAL
RN60D6191FB14
RES 6.19K OHM 1/4W 1% AXIAL RN60D6191FB14
RES 6.19Kohm 1/4W 1% AXIAL

RES 6.19Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6191FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6191FB14-ND
Through Hole Resistors RN60D6191FB14-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 6.19 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200526 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 6.19 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200526
Resistor;Metal Film;Res 6.19 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200526
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor - 48924972 - Radwell International
Willingboro, NJ, United States
Resistor
48924972
Resistor 48924972
RESISTOR, AXIAL, METAL FILM, 6.19K OHMS, 1/4W, 1%, 3.68MM X 8.74MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 6.19K OHMS, 1/4W, 1%, 3.68MM X 8.74MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D6191FB14 RN60D6191FB14-ND 70200526 48924972
Product Name RES 6.19K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 6.19 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details