Vishay Intertechnology, Inc. RES 61K OHM 1/4W 1% AXIAL RN60D6102FRE6

Description
RES 61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 61Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61K OHM 1/4W 1% AXIAL - RN60D6102FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61K OHM 1/4W 1% AXIAL
RN60D6102FRE6
RES 61K OHM 1/4W 1% AXIAL RN60D6102FRE6
RES 61Kohm 1/4W 1% AXIAL

RES 61Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6102FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6102FRE6-ND
Through Hole Resistors RN60D6102FRE6-ND
61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6102FRE6 RN60D6102FRE6-ND
Product Name RES 61K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers