Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W 1% AXIAL RN60D6041FR36

Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W 1% AXIAL - RN60D6041FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 1% AXIAL
RN60D6041FR36
RES 6.04K OHM 1/4W 1% AXIAL RN60D6041FR36
RES 6.04Kohm 1/4W 1% AXIAL

RES 6.04Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6041FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6041FR36-ND
Through Hole Resistors RN60D6041FR36-ND
6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,6.04Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,6.04Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2154
Resistor,metal Film,6.04Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2154
Resistor,Metal Film,6.04KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,6.04KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D6041FR36 RN60D6041FR36-ND 59C2154
Product Name RES 6.04K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,6.04Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details