Vishay Intertechnology, Inc. RES 6.04K OHM 1/4W 1% AXIAL RN60D6041FBSL

Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1/4W 1% AXIAL - RN60D6041FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1/4W 1% AXIAL
RN60D6041FBSL
RES 6.04K OHM 1/4W 1% AXIAL RN60D6041FBSL
RES 6.04Kohm 1/4W 1% AXIAL

RES 6.04Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6041FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6041FBSL-ND
Through Hole Resistors RN60D6041FBSL-ND
6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D6041FBSL RN60D6041FBSL-ND
Product Name RES 6.04K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers