Vishay Intertechnology, Inc. RES 600K OHM 1/4W 1% AXIAL RN60D6003FB14

Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 600Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600K OHM 1/4W 1% AXIAL - RN60D6003FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600K OHM 1/4W 1% AXIAL
RN60D6003FB14
RES 600K OHM 1/4W 1% AXIAL RN60D6003FB14
RES 600Kohm 1/4W 1% AXIAL

RES 600Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D6003FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D6003FB14-ND
Through Hole Resistors RN60D6003FB14-ND
600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

600 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Rn60D, +/-100 Ppm, 600 Kohm, +/-1 % Rohs Compliant Vishay - 20C8760 - Newark, An Avnet Company
Chicago, IL, United States
Rn60D, +/-100 Ppm, 600 Kohm, +/-1 % Rohs Compliant Vishay
20C8760
Rn60D, +/-100 Ppm, 600 Kohm, +/-1 % Rohs Compliant Vishay 20C8760
RN60D, +/-100 ppm, 600 kOhm, +/-1 % RoHS Compliant: No

RN60D, +/-100 ppm, 600 kOhm, +/-1 % RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D6003FB14 RN60D6003FB14-ND 20C8760
Product Name RES 600K OHM 1/4W 1% AXIAL Through Hole Resistors Rn60D, +/-100 Ppm, 600 Kohm, +/-1 % Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details