Vishay Intertechnology, Inc. RES 5.11 OHM 1/4W 1% AXIAL RN60D5R11FB14

Description
RES 5.11ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 1/4W 1% AXIAL - RN60D5R11FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 1/4W 1% AXIAL
RN60D5R11FB14
RES 5.11 OHM 1/4W 1% AXIAL RN60D5R11FB14
RES 5.11ohm 1/4W 1% AXIAL

RES 5.11ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5R11FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5R11FB14-ND
Through Hole Resistors RN60D5R11FB14-ND
5.11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D5R11FB14 RN60D5R11FB14-ND
Product Name RES 5.11 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1-1614782-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 4.7 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers