Vishay Intertechnology, Inc. RES 59.6K OHM 1/4W 1% AXIAL RN60D5962FB14

Description
RES 59.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 59.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.6K OHM 1/4W 1% AXIAL - RN60D5962FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.6K OHM 1/4W 1% AXIAL
RN60D5962FB14
RES 59.6K OHM 1/4W 1% AXIAL RN60D5962FB14
RES 59.6Kohm 1/4W 1% AXIAL

RES 59.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5962FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5962FB14-ND
Through Hole Resistors RN60D5962FB14-ND
59.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

59.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D5962FB14 RN60D5962FB14-ND
Product Name RES 59.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 59600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details