Vishay Precision Group RES 56.2 OHM 1/4W 1% AXIAL RN60D56R2FB14

Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 1/4W 1% AXIAL - RN60D56R2FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/4W 1% AXIAL
RN60D56R2FB14
RES 56.2 OHM 1/4W 1% AXIAL RN60D56R2FB14
RES 56.2ohm 1/4W 1% AXIAL

RES 56.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D56R2FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D56R2FB14-ND
Through Hole Resistors RN60D56R2FB14-ND
56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay - 83F1716 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
83F1716
Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay 83F1716
Resistor,Metal Film,56.2Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle RoHS Compliant: No

Resistor,Metal Film,56.2Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D56R2FB14 RN60D56R2FB14-ND 83F1716
Product Name RES 56.2 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,56.2Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details