56 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 56ohms 1% 100ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-RN60D56R0FB14-ND | RN60D56R0FB14 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 56 ohms | 56 ohms |