Vishay Intertechnology, Inc. RES 5.62M OHM 1/4W 1% AXIAL RN60D5624FB14

Description
RES 5.62Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.62Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62M OHM 1/4W 1% AXIAL - RN60D5624FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62M OHM 1/4W 1% AXIAL
RN60D5624FB14
RES 5.62M OHM 1/4W 1% AXIAL RN60D5624FB14
RES 5.62Mohm 1/4W 1% AXIAL

RES 5.62Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5624FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5624FB14-ND
Through Hole Resistors RN60D5624FB14-ND
5.62 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.62 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60D5624FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60D5624FB14
Through Hole Resistors RN60D5624FB14
RES 5.62M OHM 1/4W 1% AXIAL

RES 5.62M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60D5624FB14 RN60D5624FB14-ND RN60D5624FB14
Product Name RES 5.62M OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.62E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details