Vishay Precision Group Through Hole Resistors RN60D5603FB14

Description
560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D5603FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5603FB14-ND
Through Hole Resistors 541-RN60D5603FB14-ND
560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

560 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 560K OHM 1/4W 1% AXIAL - RN60D5603FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/4W 1% AXIAL
RN60D5603FB14
RES 560K OHM 1/4W 1% AXIAL RN60D5603FB14
RES 560Kohm 1/4W 1% AXIAL

RES 560Kohm 1/4W 1% AXIAL

Supplier's Site
Resistor;Metal Film;Res 560 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200690 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 560 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200690
Resistor;Metal Film;Res 560 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200690
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 541-RN60D5603FB14-ND RN60D5603FB14 70200690
Product Name Through Hole Resistors RES 560K OHM 1/4W 1% AXIAL Resistor;Metal Film;Res 560 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details