Vishay Intertechnology, Inc. Through Hole Resistors RN60D54R9FRSL

Description
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D54R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D54R9FRSL-ND
Through Hole Resistors RN60D54R9FRSL-ND
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 54.9 OHM 1/4W 1% AXIAL - RN60D54R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/4W 1% AXIAL
RN60D54R9FRSL
RES 54.9 OHM 1/4W 1% AXIAL RN60D54R9FRSL
RES 54.9ohm 1/4W 1% AXIAL

RES 54.9ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D54R9FRSL-ND RN60D54R9FRSL
Product Name Through Hole Resistors RES 54.9 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers