Vishay Intertechnology, Inc. Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D5491FRE6

Description
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D5491FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D5491FRE6
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D5491FRE6
Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D5491FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5491FRE6-ND
Through Hole Resistors RN60D5491FRE6-ND
5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.49Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2073 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2073
Resistor,metal Film,5.49Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2073
Resistor,Metal Film,5.49KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,5.49KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D5491FRE6 RN60D5491FRE6-ND 59C2073
Product Name Res Metal Film 5.49K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,5.49Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details