Vishay Intertechnology, Inc. Through Hole Resistors RN60D5361FB14

Description
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D5361FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5361FB14-ND
Through Hole Resistors RN60D5361FB14-ND
5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.36 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,5.36K,1%,100PPM,BULK - RN60D5361FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,5.36K,1%,100PPM,BULK
RN60D5361FB14
METAL FILM,1/4W,5.36K,1%,100PPM,BULK RN60D5361FB14
METAL FILM,1/4W,5.36K,1%,1 00PPM,BULK

METAL FILM,1/4W,5.36K,1%,100PPM,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN60D5361FB14-ND RN60D5361FB14
Product Name Through Hole Resistors METAL FILM,1/4W,5.36K,1%,100PPM,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers