Vishay Intertechnology, Inc. Through Hole Resistors RN60D5360FRE6

Description
536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D5360FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5360FRE6-ND
Through Hole Resistors RN60D5360FRE6-ND
536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

536 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 536 OHM 1/4W 1% AXIAL - RN60D5360FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536 OHM 1/4W 1% AXIAL
RN60D5360FRE6
RES 536 OHM 1/4W 1% AXIAL RN60D5360FRE6
RES 536ohm 1/4W 1% AXIAL

RES 536ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,536Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2053 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2053
Resistor,metal Film,536Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2053
Resistor,Metal Film,536Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,536Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D5360FRE6-ND RN60D5360FRE6 59C2053
Product Name Through Hole Resistors RES 536 OHM 1/4W 1% AXIAL Resistor,metal Film,536Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details