Vishay Intertechnology, Inc. RES 511K OHM 1/4W 1% AXIAL RN60D5113FRSL

Description
RES 511Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/4W 1% AXIAL - RN60D5113FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/4W 1% AXIAL
RN60D5113FRSL
RES 511K OHM 1/4W 1% AXIAL RN60D5113FRSL
RES 511Kohm 1/4W 1% AXIAL

RES 511Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D5113FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5113FRSL-ND
Through Hole Resistors RN60D5113FRSL-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D5113FRSL RN60D5113FRSL-ND
Product Name RES 511K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details