Vishay Precision Group Through Hole Resistors RN60D5110FB14

Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D5110FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D5110FB14-ND
Through Hole Resistors RN60D5110FB14-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN60D5110FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60D5110FB14
Metal Film Resistors - RN60D5110FB14
Metal Film Resistors - Through Hole 1/4watt 511ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 511ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay - 83F1708 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay
83F1708
Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay 83F1708
METAL FILM RESISTOR, 511 OHM, 250mW, 1%; Resistance:511ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 511 OHM, 250mW, 1%; Resistance:511ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200457
Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200457
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D5110FB14-ND RN60D5110FB14 83F1708 70200457
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 511 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 511 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers