Vishay Intertechnology, Inc. RES 50.5 OHM 1/4W 1% AXIAL RN60D50R5FB14

Description
RES 50.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50.5 OHM 1/4W 1% AXIAL - RN60D50R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/4W 1% AXIAL
RN60D50R5FB14
RES 50.5 OHM 1/4W 1% AXIAL RN60D50R5FB14
RES 50.5ohm 1/4W 1% AXIAL

RES 50.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D50R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D50R5FB14-ND
Through Hole Resistors RN60D50R5FB14-ND
50.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

50.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D50R5FB14 RN60D50R5FB14-ND
Product Name RES 50.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50.5 ohms 50.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers