Vishay Precision Group Through Hole Resistors - RN60D5001FB14 RN60D5001FB14

Description
Manufacturer: Vishay Win Source Part Number: 932318-RN60D5001FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1619, 1135-1619-MIL
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 932318-RN60D5001FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1619, 1135-1619-MIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - RN60D5001FB14
932318-RN60D5001FB14
Through Hole Resistors - RN60D5001FB14 932318-RN60D5001FB14
Manufacturer: Vishay Win Source Part Number: 932318-RN60D5001FB14 Series: Military, MIL-R-10509/1, RN60 Operating Temperature Range: -65°C ~ 175°C Features: 5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN60 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1619, 1135-1619-MIL

Manufacturer: Vishay
Win Source Part Number: 932318-RN60D5001FB14
Series: Military, MIL-R-10509/1, RN60
Operating Temperature Range: -65°C ~ 175°C
Features: 5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN60
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8533.21.0090
Other Part Number: 1135-1619, 1135-1619-MIL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D5001FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D5001FB14-ND
Through Hole Resistors 541-RN60D5001FB14-ND
5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 5K OHM 1/4W 1% AXIAL - RN60D5001FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5K OHM 1/4W 1% AXIAL
RN60D5001FB14
RES 5K OHM 1/4W 1% AXIAL RN60D5001FB14
RES 5Kohm 1/4W 1% AXIAL

RES 5Kohm 1/4W 1% AXIAL

Supplier's Site
0.25W 4W Resistor - 53-RN60D5001FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RN60D5001FB14
0.25W 4W Resistor 53-RN60D5001FB14
Res Metal Film 5K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D5001FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D5001FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 5K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D5001FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D5001FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 5Kohm, 250Mw, ±1%; Resistance Vishay - 59C1998 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5Kohm, 250Mw, ±1%; Resistance Vishay
59C1998
Metal Film Resistor, 5Kohm, 250Mw, ±1%; Resistance Vishay 59C1998
METAL FILM RESISTOR, 5KOHM, 250mW, ±1%; Resistance:5kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 5KOHM, 250mW, ±1%; Resistance:5kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
METAL-FILM,5K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE - 70205999 - Allied Electronics, Inc.
Fort Worth, TX, USA
METAL-FILM,5K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE
70205999
METAL-FILM,5K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE 70205999
METAL-FILM,5K,OHM,1% ,1/4W,100PPM,AXL,THR U-HOLE

METAL-FILM,5K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 932318-RN60D5001FB14 541-RN60D5001FB14-ND RN60D5001FB14 53-RN60D5001FB14 59C1998 70205999
Product Name Through Hole Resistors - RN60D5001FB14 Through Hole Resistors RES 5K OHM 1/4W 1% AXIAL 0.25W 4W Resistor Metal Film Resistor, 5Kohm, 250Mw, ±1%; Resistance Vishay METAL-FILM,5K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Operating Temperature -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating; Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details