Vishay Intertechnology, Inc. RES 4.64 OHM 1/4W 1% AXIAL RN60D4R64FR36

Description
RES 4.64ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/4W 1% AXIAL - RN60D4R64FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/4W 1% AXIAL
RN60D4R64FR36
RES 4.64 OHM 1/4W 1% AXIAL RN60D4R64FR36
RES 4.64ohm 1/4W 1% AXIAL

RES 4.64ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4R64FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4R64FR36-ND
Through Hole Resistors RN60D4R64FR36-ND
4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4R64FR36 RN60D4R64FR36-ND
Product Name RES 4.64 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers