Vishay Intertechnology, Inc. RES 4.64 OHM 1/4W 1% AXIAL RN60D4R64FB14

Description
RES 4.64ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.64ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64 OHM 1/4W 1% AXIAL - RN60D4R64FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64 OHM 1/4W 1% AXIAL
RN60D4R64FB14
RES 4.64 OHM 1/4W 1% AXIAL RN60D4R64FB14
RES 4.64ohm 1/4W 1% AXIAL

RES 4.64ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4R64FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4R64FB14-ND
Through Hole Resistors RN60D4R64FB14-ND
4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.64 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-60 4.64 1% T-1 Rn60D4R64F B14 Vishay - 20M4624 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-60 4.64 1% T-1 Rn60D4R64F B14 Vishay
20M4624
Cmf-60 4.64 1% T-1 Rn60D4R64F B14 Vishay 20M4624
CMF-60 4.64 1% T-1 RN60D4R64F B14

CMF-60 4.64 1% T-1 RN60D4R64F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4R64FB14 RN60D4R64FB14-ND 20M4624
Product Name RES 4.64 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-60 4.64 1% T-1 Rn60D4R64F B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.64 ohms 4.64 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers