Vishay Precision Group Metal Film Resistors - RN60D49R9FB14

Description
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN60D49R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN60D49R9FB14
Metal Film Resistors - RN60D49R9FB14
Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/4watt 49.9ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - 541-RN60D49R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D49R9FB14-ND
Through Hole Resistors 541-RN60D49R9FB14-ND
49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

49.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay - 83F1707 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay
83F1707
Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay 83F1707
METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 49.9 OHM, 250mW, 1%; Resistance:49.9ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200429
Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200429
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D49R9FB14 541-RN60D49R9FB14-ND 83F1707 70200429
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 49.9 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 49.9 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Through Hole Resistors - 1469517 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details