Vishay Intertechnology, Inc. Through Hole Resistors RN60D4994FRE6

Description
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D4994FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4994FRE6-ND
Through Hole Resistors RN60D4994FRE6-ND
4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1213283-RN60D4994FRE6
Resistors - Through Hole Resistors 1213283-RN60D4994FRE6
Win Source Part Number: 1213283-RN60D4994FRE 6 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 4.99 MOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60D4994FRE6-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1213283-RN60D4994FRE6
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 4.99 MOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN60D4994FRE6-MIL
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D4994FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D4994FRE6
Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D4994FRE6
Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
4W Resistor - 53-RN60D4994FRE6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
53-RN60D4994FRE6
4W Resistor 53-RN60D4994FRE6
RES 4.99M OHM 1/4W 1% AXIAL Product overview: RN60D4994FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D4994FRE6 can be used for catalog matching and distributor lookup.

RES 4.99M OHM 1/4W 1% AXIAL Product overview: RN60D4994FRE6 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D4994FRE6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D4994FRE6-ND 1213283-RN60D4994FRE6 RN60D4994FRE6 53-RN60D4994FRE6
Product Name Through Hole Resistors Resistors - Through Hole Resistors Res Metal Film 4.99M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R 4W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details