Vishay Precision Group RN60D4993FB14 RN60D4993FB14

Description
RN60D4993FB14
Request a Quote Datasheet
Description
RN60D4993FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D4993FB14 - RN60D4993FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D4993FB14
RN60D4993FB14
RN60D4993FB14 RN60D4993FB14
RN60D4993FB14

RN60D4993FB14

Supplier's Site
Through Hole Resistors - RN60D4993FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4993FB14-ND
Through Hole Resistors RN60D4993FB14-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 499Kohm, 250Mw, 1%; Resistance Vishay - 83F1706 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 499Kohm, 250Mw, 1%; Resistance Vishay
83F1706
Metal Film Resistor, 499Kohm, 250Mw, 1%; Resistance Vishay 83F1706
METAL FILM RESISTOR, 499KOHM, 250mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 499KOHM, 250mW, 1%; Resistance:499kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4993FB14 RN60D4993FB14-ND 83F1706
Product Name RN60D4993FB14 Through Hole Resistors Metal Film Resistor, 499Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers