Vishay Intertechnology, Inc. RES 494K OHM 1/4W 1% AXIAL RN60D4943FR36

Description
RES 494Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 494Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 494K OHM 1/4W 1% AXIAL - RN60D4943FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 494K OHM 1/4W 1% AXIAL
RN60D4943FR36
RES 494K OHM 1/4W 1% AXIAL RN60D4943FR36
RES 494Kohm 1/4W 1% AXIAL

RES 494Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D4943FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4943FR36-ND
Through Hole Resistors RN60D4943FR36-ND
494 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

494 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D4943FR36 RN60D4943FR36-ND
Product Name RES 494K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 494000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details