Vishay Intertechnology, Inc. RES 47.5 OHM 1/4W 1% AXIAL RN60D47R5FRSL

Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/4W 1% AXIAL - RN60D47R5FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
RN60D47R5FRSL
RES 47.5 OHM 1/4W 1% AXIAL RN60D47R5FRSL
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D47R5FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D47R5FRSL-ND
Through Hole Resistors RN60D47R5FRSL-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D47R5FRSL RN60D47R5FRSL-ND
Product Name RES 47.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details