Vishay Precision Group RES 47.5 OHM 1/4W 1% AXIAL RN60D47R5FB14

Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/4W 1% AXIAL - RN60D47R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/4W 1% AXIAL
RN60D47R5FB14
RES 47.5 OHM 1/4W 1% AXIAL RN60D47R5FB14
RES 47.5ohm 1/4W 1% AXIAL

RES 47.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D47R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D47R5FB14-ND
Through Hole Resistors RN60D47R5FB14-ND
47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay - 83F1702 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
83F1702
Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay 83F1702
METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 47.5 OHM, 250mW, 1%; Resistance:47.5ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D47R5FB14 RN60D47R5FB14-ND 83F1702
Product Name RES 47.5 OHM 1/4W 1% AXIAL Through Hole Resistors Metal Film Resistor, 47.5 Ohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 47.5 ohms 47.5 ohms 47.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers