Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN60D47R0FRE6

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 1% 100ppm Non Std
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 1% 100ppm Non Std
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN60D47R0FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN60D47R0FRE6
Vishay/DaleMetal Film Resistors - RN60D47R0FRE6
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 1% 100ppm Non Std

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 1% 100ppm Non Std

Supplier's Site
Through Hole Resistors - 541-RN60D47R0FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D47R0FRE6CT-ND
Through Hole Resistors 541-RN60D47R0FRE6CT-ND
RES 47 OHM 1/4W 1% AXIAL

RES 47 OHM 1/4W 1% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-RN60D47R0FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D47R0FRE6TR-ND
Through Hole Resistors 541-RN60D47R0FRE6TR-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D47R0FRE6 541-RN60D47R0FRE6CT-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers