Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL RN60D47R0FR36

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - RN60D47R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
RN60D47R0FR36
RES 47 OHM 1/4W 1% AXIAL RN60D47R0FR36
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D47R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D47R0FR36-ND
Through Hole Resistors RN60D47R0FR36-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D47R0FR36 RN60D47R0FR36-ND
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details