Vishay Intertechnology, Inc. RES 47 OHM 1/4W 1% AXIAL RN60D47R0FB14

Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 47ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 1/4W 1% AXIAL - RN60D47R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1/4W 1% AXIAL
RN60D47R0FB14
RES 47 OHM 1/4W 1% AXIAL RN60D47R0FB14
RES 47ohm 1/4W 1% AXIAL

RES 47ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D47R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D47R0FB14-ND
Through Hole Resistors RN60D47R0FB14-ND
47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

47 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D47R0FB14 RN60D47R0FB14-ND
Product Name RES 47 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details