Vishay Intertechnology, Inc. Through Hole Resistors RN60D4751FR36

Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D4751FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D4751FR36-ND
Through Hole Resistors RN60D4751FR36-ND
4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D4751FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D4751FR36
Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D4751FR36
Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Metal Film, 4.75Kohm, 250Mw, 1%; Resistance Vishay - 59C1947 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 4.75Kohm, 250Mw, 1%; Resistance Vishay
59C1947
Resistor, Metal Film, 4.75Kohm, 250Mw, 1%; Resistance Vishay 59C1947
RESISTOR, METAL FILM, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 4.75KOHM, 250mW, 1%; Resistance:4.75kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D4751FR36-ND RN60D4751FR36 59C1947
Product Name Through Hole Resistors Res Metal Film 4.75K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor, Metal Film, 4.75Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details